Lenovo IdeaCentre Y900, 3,4 GHz, Intel® Core™ i7, 8 GB, 2,12 TB, DVD±RW, Windows 10 Home
Lenovo IdeaCentre Y900. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2,12 TB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 970. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 625 W. Chassis type: Tower. Product type: PC. Product colour: Black, Red