Lenovo logo

Lenovo IdeaCentre 300-20ISH Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Mini Tower PC

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51185
Info modified on:
13 Nov 2024, 21:48:38
Short summary description Lenovo IdeaCentre 300-20ISH Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Mini Tower PC:

Lenovo IdeaCentre 300-20ISH, 3,7 GHz, Intel® Core™ i3, i3-6100, 8 GB, 1 TB, Windows 10

Long summary description Lenovo IdeaCentre 300-20ISH Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Mini Tower PC:

Lenovo IdeaCentre 300-20ISH. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Weight: 7,1 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.