Lenovo logo

Lenovo H 50-50 90B6 Intel® Core™ i5 i5-4460 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91106
Info modified on:
26 Jun 2024, 05:50:01
Short summary description Lenovo H 50-50 90B6 Intel® Core™ i5 i5-4460 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home Tower PC Black:

Lenovo H 50-50 90B6, 3,2 GHz, Intel® Core™ i5, 12 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Lenovo H 50-50 90B6 Intel® Core™ i5 i5-4460 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home Tower PC Black:

Lenovo H 50-50 90B6. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 750 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.