Lenovo logo

Lenovo V14 G4 AMN AMD Ryzen™ 5 7520U Laptop 35,6 cm (14") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9022
Info modified on:
12 Mar 2025, 11:57:23
Short summary description Lenovo V14 G4 AMN AMD Ryzen™ 5 7520U Laptop 35,6 cm (14") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Black:

Lenovo V14 G4 AMN, AMD Ryzen™ 5, 2,8 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Lenovo V14 G4 AMN AMD Ryzen™ 5 7520U Laptop 35,6 cm (14") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Black:

Lenovo V14 G4 AMN. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 7520U, Processor frequency: 2,8 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M. Operating system installed: Windows 11 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.