Lenovo logo

Lenovo IdeaPad 1 15AMN7 AMD Ryzen™ 3 7320U Laptop 39,6 cm (15.6") HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home French Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14971
Info modified on:
19 May 2025, 08:43:05
Short summary description Lenovo IdeaPad 1 15AMN7 AMD Ryzen™ 3 7320U Laptop 39,6 cm (15.6") HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home French Grey:

Lenovo IdeaPad 1 15AMN7, AMD Ryzen™ 3, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 512 GB

Long summary description Lenovo IdeaPad 1 15AMN7 AMD Ryzen™ 3 7320U Laptop 39,6 cm (15.6") HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home French Grey:

Lenovo IdeaPad 1 15AMN7. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 7320U, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M. Operating system installed: Windows 11 Home. Product colour: Grey

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.