Lenovo logo

Lenovo Legion 5 Pro 16IAH7H Intel® Core™ i7 i7-12700H Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Home Italian Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17685
Info modified on:
21 May 2025, 14:58:44
Short summary description Lenovo Legion 5 Pro 16IAH7H Intel® Core™ i7 i7-12700H Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Home Italian Grey:

Lenovo Legion 5 Pro 16IAH7H, Intel® Core™ i7, 40,6 cm (16"), 2560 x 1600 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description Lenovo Legion 5 Pro 16IAH7H Intel® Core™ i7 i7-12700H Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Home Italian Grey:

Lenovo Legion 5 Pro 16IAH7H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 11 Home. Product colour: Grey

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.