Lenovo IdeaPad Slim 1-14AST-05, AMD A9, 1,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 64 GB
Lenovo IdeaPad Slim 1-14AST-05. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9420e, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home in S mode. Product colour: Blue