Lenovo logo

Lenovo 100e Chromebook 2nd Gen MTK MediaTek MT8173C 29,5 cm (11.6") HD 4 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37978
Info modified on:
22 Apr 2025, 20:51:41
Short summary description Lenovo 100e Chromebook 2nd Gen MTK MediaTek MT8173C 29,5 cm (11.6") HD 4 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:

Lenovo 100e Chromebook 2nd Gen MTK, MediaTek, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB, ChromeOS

Long summary description Lenovo 100e Chromebook 2nd Gen MTK MediaTek MT8173C 29,5 cm (11.6") HD 4 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:

Lenovo 100e Chromebook 2nd Gen MTK. Product type: Chromebook, Form factor: Clamshell. Processor family: MediaTek, Processor model: MT8173C. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: PowerVR GX6250. Operating system installed: ChromeOS. Product colour: Black. Weight: 1,21 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.