Lenovo IdeaPad 330-17IKB, Intel® Core™ i3, 2,3 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 500 GB
Lenovo IdeaPad 330-17IKB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7020U, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black