Lenovo logo

Lenovo IdeaPad 330 AMD A9 A9-9425 Laptop 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12860
Info modified on:
02 Feb 2025, 23:10:34
Short summary description Lenovo IdeaPad 330 AMD A9 A9-9425 Laptop 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum:

Lenovo IdeaPad 330, AMD A9, 3,1 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad 330 AMD A9 A9-9425 Laptop 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum:

Lenovo IdeaPad 330. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9425, Processor frequency: 3,1 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home. Product colour: Grey, Platinum

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.