Lenovo logo

Lenovo Yoga 720 Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4K Ultra HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Copper

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17577
Info modified on:
22 Jan 2025, 06:25:47
Short summary description Lenovo Yoga 720 Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4K Ultra HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Copper:

Lenovo Yoga 720, Intel® Core™ i7, 1,8 GHz, 33,8 cm (13.3"), 3840 x 2160 pixels, 8 GB, 512 GB

Long summary description Lenovo Yoga 720 Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4K Ultra HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Copper:

Lenovo Yoga 720. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1,8 GHz. Display diagonal: 33,8 cm (13.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Copper

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.