Lenovo logo

Lenovo IdeaPad 320 (17") AMD AMD A9 A9-9420 Laptop 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 FreeDOS Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40087
Info modified on:
23 Apr 2025, 17:35:41
Short summary description Lenovo IdeaPad 320 (17") AMD AMD A9 A9-9420 Laptop 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 FreeDOS Black:

Lenovo IdeaPad 320 (17") AMD, AMD A9, 3 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad 320 (17") AMD AMD A9 A9-9420 Laptop 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 FreeDOS Black:

Lenovo IdeaPad 320 (17") AMD. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9420, Processor frequency: 3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.