Lenovo logo

Lenovo IdeaPad 320 (15") Intel Intel® Celeron® N3350 Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13289
Info modified on:
23 Apr 2025, 17:35:18
Short summary description Lenovo IdeaPad 320 (15") Intel Intel® Celeron® N3350 Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black:

Lenovo IdeaPad 320 (15") Intel, Intel® Celeron®, 1,1 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Lenovo IdeaPad 320 (15") Intel Intel® Celeron® N3350 Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black:

Lenovo IdeaPad 320 (15") Intel. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.