Lenovo logo

Lenovo IdeaPad Miix 310 4G Intel Atom® LTE 64 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55748
Info modified on:
10 Aug 2024, 09:49:42
Short summary description Lenovo IdeaPad Miix 310 4G Intel Atom® LTE 64 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black, Silver:

Lenovo IdeaPad Miix 310, 25,6 cm (10.1"), 64 GB, 4 GB, 1,44 GHz, Windows 10 Pro, Black, Silver

Long summary description Lenovo IdeaPad Miix 310 4G Intel Atom® LTE 64 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black, Silver:

Lenovo IdeaPad Miix 310. Display diagonal: 25,6 cm (10.1"). Internal storage capacity: 64 GB. Processor frequency: 1,44 GHz, Processor family: Intel Atom®, Processor model: x5-Z8350. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 580 g. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.