Lenovo logo

Lenovo Yoga 500 14 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 940M Windows 8.1 Black, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30450
Info modified on:
22 Jan 2025, 05:36:00
Short summary description Lenovo Yoga 500 14 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 940M Windows 8.1 Black, White:

Lenovo Yoga 500 14, Intel® Core™ i5, 2,2 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Lenovo Yoga 500 14 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 940M Windows 8.1 Black, White:

Lenovo Yoga 500 14. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.