Lenovo logo

Lenovo B51-80 Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") Full HD DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Windows 10 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81085
Info modified on:
01 Feb 2025, 05:08:46
Short summary description Lenovo B51-80 Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") Full HD DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Windows 10 Black:

Lenovo B51-80, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 1 TB, Windows 10

Long summary description Lenovo B51-80 Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") Full HD DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Windows 10 Black:

Lenovo B51-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.