Lenovo logo

Lenovo Z50-75 AMD FX™ FX-7500 Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 M260 Windows 8.1 White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91597
Info modified on:
22 Jan 2025, 04:55:50
Short summary description Lenovo Z50-75 AMD FX™ FX-7500 Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 M260 Windows 8.1 White:

Lenovo Z50-75, AMD FX™, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description Lenovo Z50-75 AMD FX™ FX-7500 Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 M260 Windows 8.1 White:

Lenovo Z50-75. Product type: Laptop, Form factor: Clamshell. Processor family: AMD FX™, Processor model: FX-7500, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R6. Operating system installed: Windows 8.1. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.