Lenovo logo

Lenovo Essential G50-45 AMD A8 A8-6410 Laptop 39,6 cm (15.6") HD 6 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M230 Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81568
Info modified on:
02 Feb 2025, 23:11:32
Short summary description Lenovo Essential G50-45 AMD A8 A8-6410 Laptop 39,6 cm (15.6") HD 6 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M230 Windows 8.1 Black:

Lenovo Essential G50-45, AMD A8, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description Lenovo Essential G50-45 AMD A8 A8-6410 Laptop 39,6 cm (15.6") HD 6 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M230 Windows 8.1 Black:

Lenovo Essential G50-45. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-6410, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.