Lenovo logo

Lenovo ThinkSystem SR850 server 0 GB Rack (2U) Intel® Xeon® 5000 Sequence 5120 1,86 GHz 128 GB DDR4-SDRAM 1100 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35384
Info modified on:
19 Jul 2024, 20:15:58
Short summary description Lenovo ThinkSystem SR850 server 0 GB Rack (2U) Intel® Xeon® 5000 Sequence 5120 1,86 GHz 128 GB DDR4-SDRAM 1100 W:

Lenovo ThinkSystem SR850, 1,86 GHz, 5120, 128 GB, DDR4-SDRAM, 0 GB, Rack (2U)

Long summary description Lenovo ThinkSystem SR850 server 0 GB Rack (2U) Intel® Xeon® 5000 Sequence 5120 1,86 GHz 128 GB DDR4-SDRAM 1100 W:

Lenovo ThinkSystem SR850. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 1,86 GHz, Processor model: 5120. Internal memory: 128 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 4 x 32 GB. Total storage capacity: 0 GB. Power supply: 1100 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.