Lenovo logo

Lenovo ThinkSystem ST650 V3 server Rack (4U) Intel® Xeon® Gold 5418Y 2 GHz 32 GB DDR5-SDRAM 750 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3397
Info modified on:
15 Aug 2023, 16:12:31
Short summary description Lenovo ThinkSystem ST650 V3 server Rack (4U) Intel® Xeon® Gold 5418Y 2 GHz 32 GB DDR5-SDRAM 750 W:

Lenovo ThinkSystem ST650 V3, 2 GHz, 5418Y, 32 GB, DDR5-SDRAM, 750 W, Rack (4U)

Long summary description Lenovo ThinkSystem ST650 V3 server Rack (4U) Intel® Xeon® Gold 5418Y 2 GHz 32 GB DDR5-SDRAM 750 W:

Lenovo ThinkSystem ST650 V3. Processor family: Intel® Xeon® Gold, Processor frequency: 2 GHz, Processor model: 5418Y. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory layout (slots x size): 1 x 32 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (4U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.