Lenovo System x3400 M3, 1,6 GHz, E5603, 2 GB, DDR3-SDRAM, 0 GB, Tower (5U)
Lenovo System x3400 M3. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 1,6 GHz, Processor model: E5603. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 0 GB, HDD size: 3.5". Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 670 W. Chassis type: Tower (5U)