Lenovo logo

Lenovo ThinkServer TS140 server 2 TB Tower (4U) Intel® Xeon® E3 V3 Family E3-1226V3 3,3 GHz 4 GB DDR3-SDRAM 450 W

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15396
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkServer TS140 server 2 TB Tower (4U) Intel® Xeon® E3 V3 Family E3-1226V3 3,3 GHz 4 GB DDR3-SDRAM 450 W:

Lenovo ThinkServer TS140, 3,3 GHz, E3-1226V3, 4 GB, DDR3-SDRAM, 2 TB, Tower (4U)

Long summary description Lenovo ThinkServer TS140 server 2 TB Tower (4U) Intel® Xeon® E3 V3 Family E3-1226V3 3,3 GHz 4 GB DDR3-SDRAM 450 W:

Lenovo ThinkServer TS140. Processor family: Intel® Xeon® E3 V3 Family, Processor frequency: 3,3 GHz, Processor model: E3-1226V3. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 450 W. Chassis type: Tower (4U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.