Lenovo logo

Lenovo LEGION Y25f-10 computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145778
Info modified on:
30 Dec 2024, 17:23:44
Short summary description Lenovo LEGION Y25f-10 computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black:

Lenovo LEGION Y25f-10, 62,2 cm (24.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Lenovo LEGION Y25f-10 computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black:

Lenovo LEGION Y25f-10. Display diagonal: 62,2 cm (24.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.