Lenovo ThinkVision S28u-10, 71,1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 6 ms, Black
Lenovo ThinkVision S28u-10. Display diagonal: 71,1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black