Lenovo ThinkVision LT1913p, 48,3 cm (19"), 1280 x 1024 pixels, SXGA, LED, 7 ms, Black
Lenovo ThinkVision LT1913p. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black