Lenovo ThinkVision E2223s, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Lenovo ThinkVision E2223s. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Viewing angle, vertical: 50°. Product colour: Black