Lenovo logo

Lenovo IdeaPad S410-IFI(H) Intel® Core™ i5 i5-4258U Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31967
Info modified on:
22 Jan 2025, 06:14:07
Short summary description Lenovo IdeaPad S410-IFI(H) Intel® Core™ i5 i5-4258U Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 White:

Lenovo IdeaPad S410-IFI(H), Intel® Core™ i5, 2,4 GHz, 35,6 cm (14"), 4 GB, 500 GB, Windows 8

Long summary description Lenovo IdeaPad S410-IFI(H) Intel® Core™ i5 i5-4258U Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 White:

Lenovo IdeaPad S410-IFI(H). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4258U, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® Iris™ Graphics 5100. Operating system installed: Windows 8. Product colour: White. Weight: 1,8 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.