Lenovo Miix 2 10-ZTH, Intel Atom®, 1,33 GHz, 25,6 cm (10.1"), 1920 x 1080 pixels, 2 GB, 64 GB
Lenovo Miix 2 10-ZTH. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3745, Processor frequency: 1,33 GHz. Display diagonal: 25,6 cm (10.1"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Operating system installed: Windows 8.1. Product colour: Silver