Lenovo IdeaPad G505s, AMD A8, 1,9 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB
Lenovo IdeaPad G505s. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-4500M, Processor frequency: 1,9 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: AMD Radeon HD 7640G, Discrete graphics card model: AMD Radeon HD 8570M. Product colour: Black. Weight: 2,4 kg