Lenovo logo

Lenovo IdeaPad B4400 Intel® Core™ i5 i5-4200M Laptop 35,6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 710M FreeDOS Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16504
Info modified on:
27 Jan 2025, 08:23:28
Short summary description Lenovo IdeaPad B4400 Intel® Core™ i5 i5-4200M Laptop 35,6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 710M FreeDOS Grey:

Lenovo IdeaPad B4400, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Lenovo IdeaPad B4400 Intel® Core™ i5 i5-4200M Laptop 35,6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 710M FreeDOS Grey:

Lenovo IdeaPad B4400. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: FreeDOS. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.