Lenovo logo

Lenovo IdeaPad Y510p Intel® Core™ i7 i7-4700MQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1,02 TB HDD+SSD NVIDIA® GeForce® GT 750M Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27880
Info modified on:
30 Jan 2025, 19:28:12
Short summary description Lenovo IdeaPad Y510p Intel® Core™ i7 i7-4700MQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1,02 TB HDD+SSD NVIDIA® GeForce® GT 750M Black:

Lenovo IdeaPad Y510p, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1,02 TB

Long summary description Lenovo IdeaPad Y510p Intel® Core™ i7 i7-4700MQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1,02 TB HDD+SSD NVIDIA® GeForce® GT 750M Black:

Lenovo IdeaPad Y510p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,02 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 750M. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.