Lenovo logo

Lenovo IdeaPad Z480 Intel® Core™ i5 i5-3210M 35,6 cm (14") HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 7 Home Basic Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17691
Info modified on:
27 Jan 2025, 08:45:11
Short summary description Lenovo IdeaPad Z480 Intel® Core™ i5 i5-3210M 35,6 cm (14") HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 7 Home Basic Grey:

Lenovo IdeaPad Z480, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad Z480 Intel® Core™ i5 i5-3210M 35,6 cm (14") HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 7 Home Basic Grey:

Lenovo IdeaPad Z480. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Basic. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.