Lenovo logo

Lenovo IdeaPad G470 Intel® Core™ i5 i5-2430M Laptop 35,6 cm (14") 2 GB DDR3-SDRAM 750 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32270
Info modified on:
23 Jan 2025, 19:11:30
Short summary description Lenovo IdeaPad G470 Intel® Core™ i5 i5-2430M Laptop 35,6 cm (14") 2 GB DDR3-SDRAM 750 GB HDD FreeDOS Black:

Lenovo IdeaPad G470, Intel® Core™ i5, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 750 GB

Long summary description Lenovo IdeaPad G470 Intel® Core™ i5 i5-2430M Laptop 35,6 cm (14") 2 GB DDR3-SDRAM 750 GB HDD FreeDOS Black:

Lenovo IdeaPad G470. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.