Lenovo logo

Lenovo C C260 Intel® Pentium® J2900 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 with Bing Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54408
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo C C260 Intel® Pentium® J2900 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 with Bing Black:

Lenovo C C260, 49,5 cm (19.5"), HD+, Intel® Pentium®, 4 GB, 1 TB, Windows 8.1 with Bing

Long summary description Lenovo C C260 Intel® Pentium® J2900 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 with Bing Black:

Lenovo C C260. Product type: All-in-One PC. Display diagonal: 49,5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Pentium®, Processor frequency: 2,41 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8.1 with Bing. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.