Lenovo logo

Lenovo B540 Intel® Core™ i5 i5-3450 58,4 cm (23") 1920 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Wi-Fi 4 (802.11n) Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11761
Info modified on:
23 Jul 2024, 21:18:58
Short summary description Lenovo B540 Intel® Core™ i5 i5-3450 58,4 cm (23") 1920 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Wi-Fi 4 (802.11n) Black, Silver:

Lenovo B540, 58,4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 7 Home Premium

Long summary description Lenovo B540 Intel® Core™ i5 i5-3450 58,4 cm (23") 1920 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Wi-Fi 4 (802.11n) Black, Silver:

Lenovo B540. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 3,1 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 640M, On-board graphics card model: Intel® HD Graphics 2500. Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.