Lenovo logo

Lenovo Essential H520S Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 1 TB FreeDOS Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17580
Info modified on:
23 Jul 2024, 21:18:54
Short summary description Lenovo Essential H520S Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 1 TB FreeDOS Desktop PC Black:

Lenovo Essential H520S, 3 GHz, Intel® Core™ i5, i5-2320, 4 GB, 1 TB, FreeDOS

Long summary description Lenovo Essential H520S Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 1 TB FreeDOS Desktop PC Black:

Lenovo Essential H520S. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2320. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: FreeDOS. Chassis type: Desktop. Product type: PC. Weight: 7,9 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.