Lenovo logo

Lenovo 4Y50R20863 mouse Office Ambidextrous USB Type-A Optical 1600 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
915513
Info modified on:
06 Jun 2025, 17:06:38
Short summary description Lenovo 4Y50R20863 mouse Office Ambidextrous USB Type-A Optical 1600 DPI:

Lenovo 4Y50R20863, Ambidextrous, Optical, USB Type-A, 1600 DPI, Black

Long summary description Lenovo 4Y50R20863 mouse Office Ambidextrous USB Type-A Optical 1600 DPI:

Lenovo 4Y50R20863. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product colour: Black

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.