Lenovo logo

Lenovo 3000 N100 60GB 5400 rpm Serial ATA Hard Drive internal hard drive 8 MB 2.5"

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87367
Info modified on:
04 Apr 2025, 11:56:46
Short summary description Lenovo 3000 N100 60GB 5400 rpm Serial ATA Hard Drive internal hard drive 8 MB 2.5":

Lenovo 3000 N100 60GB 5400 rpm Serial ATA Hard Drive, 60 GB, 5400 RPM, 8 MB, 2.5", Serial ATA

Long summary description Lenovo 3000 N100 60GB 5400 rpm Serial ATA Hard Drive internal hard drive 8 MB 2.5":

Lenovo 3000 N100 60GB 5400 rpm Serial ATA Hard Drive. HDD capacity: 60 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.