Lenovo ThinkStation P330, 3,5 GHz, Intel Xeon E, 32 GB, 1 TB, DVD±RW, Windows 10 Pro for Workstations
Lenovo ThinkStation P330. Processor frequency: 3,5 GHz, Processor family: Intel Xeon E, Processor model: E-2146G. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Tower. Product type: Workstation