Lenovo logo

Lenovo ThinkStation P320 Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 512 GB SSD Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52299
Info modified on:
14 Jun 2024, 00:47:52
Short summary description Lenovo ThinkStation P320 Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 512 GB SSD Tower Workstation Black:

Lenovo ThinkStation P320, 4,2 GHz, Intel® Core™ i7, i7-7700K, 16 GB, 512 GB, DVD±RW

Long summary description Lenovo ThinkStation P320 Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 512 GB SSD Tower Workstation Black:

Lenovo ThinkStation P320. Processor frequency: 4,2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.