Lenovo logo

Lenovo ThinkStation P920 Intel® Xeon® 4114 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro for Workstations Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41114
Info modified on:
14 Jun 2024, 21:41:19
Short summary description Lenovo ThinkStation P920 Intel® Xeon® 4114 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro for Workstations Tower Workstation Black:

Lenovo ThinkStation P920, 2,2 GHz, Intel® Xeon®, 16 GB, 1 TB, DVD±RW, Windows 10 Pro for Workstations

Long summary description Lenovo ThinkStation P920 Intel® Xeon® 4114 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro for Workstations Tower Workstation Black:

Lenovo ThinkStation P920. Processor frequency: 2,2 GHz, Processor family: Intel® Xeon®, Processor model: 4114. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 1400 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.