Lenovo ThinkStation P310, 3,5 GHz, Intel® Xeon® E3 v5, 8 GB, 1 TB, DVD±RW, Windows 10 Pro
Lenovo ThinkStation P310. Processor frequency: 3,5 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1240V5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® K1200. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: Workstation. Product colour: Black