Lenovo ThinkStation P310, 3,2 GHz, Intel® Core™ i5, i5-6500, 8 GB, DVD±RW, Windows 10 Pro
Lenovo ThinkStation P310. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Chassis type: Tower. Product type: Workstation. Weight: 13 kg. Product colour: Black