Lenovo logo

Lenovo ThinkStation P300 Tower Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 410 Windows 7 Professional Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67417
Info modified on:
07 Oct 2024, 16:45:28
Short summary description Lenovo ThinkStation P300 Tower Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 410 Windows 7 Professional Workstation Black:

Lenovo ThinkStation P300 Tower, 3,2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkStation P300 Tower Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 410 Windows 7 Professional Workstation Black:

Lenovo ThinkStation P300 Tower. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4570. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® Quadro® 410. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Product type: Workstation

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.