Lenovo logo

Lenovo ThinkPad T410 Intel® Core™ i5 i5-520M 35,8 cm (14.1") 2 GB DDR3-SDRAM 160 GB HDD Windows Vista Business Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35751
Info modified on:
23 Jan 2025, 19:06:01
Short summary description Lenovo ThinkPad T410 Intel® Core™ i5 i5-520M 35,8 cm (14.1") 2 GB DDR3-SDRAM 160 GB HDD Windows Vista Business Black:

Lenovo ThinkPad T410, Intel® Core™ i5, 2,4 GHz, 35,8 cm (14.1"), 1440 x 900 pixels, 2 GB, 160 GB

Long summary description Lenovo ThinkPad T410 Intel® Core™ i5 i5-520M 35,8 cm (14.1") 2 GB DDR3-SDRAM 160 GB HDD Windows Vista Business Black:

Lenovo ThinkPad T410. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2,4 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows Vista Business. Product colour: Black. Weight: 2,23 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.