Lenovo logo

Lenovo ThinkPad P16s Intel Core Ultra 7 155H Mobile workstation 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19922
Info modified on:
26 Nov 2024, 17:45:50
Bullet Points Lenovo ThinkPad P16s Intel Core Ultra 7 155H Mobile workstation 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
  • - Windows 11 Pro 64-bit
  • - Intel Core Ultra 7 155H (24MB Cache)
  • - 40.6 cm (16") WUXGA 1920 x 1200 IPS, NVIDIA RTX 500 Ada (4GB GDDR6)
  • - 16GB (5600MHz) DDR5-SDRAM (1 x 16) & 512GB SSD
Warranty:
3-year, Courier or Carry-in
Long product name Lenovo ThinkPad P16s Intel Core Ultra 7 155H Mobile workstation 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Intel Core Ultra 7 155H (24MB Cache), 16GB DDR5-SDRAM, 512GB SSD, 40.6 cm (16") WUXGA 1920 x 1200 IPS, Intel Arc Graphics, NVIDIA RTX 500 Ada (4GB GDDR6), LAN, WLAN, Webcam, Windows 11 Pro 64-bit

Lenovo ThinkPad P16s Intel Core Ultra 7 155H Mobile workstation 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Power Unpacked: Compact Strength, Limitless Creativity
Enjoy robust performance on the ThinkPad P16s Gen 3 (16” Intel) mobile workstation driven by the Intel® Core™ Ultra processor. Handle intense workloads with ease — the dedicated AI engines boost productivity while advanced thermal system offer power efficiency. Plus, opt for discrete NVIDIA RTX™ 500 Ada graphics to savor superior visual fidelity.

Your Workstation, Your Way, Everywhere
Juggle tasks like a pro with the P16s Gen 3 mobile workstation. It boasts plentiful ports, swift memory, and superior connectivity with WiFi capabilities and optional WWAN technology to stay online 24/7. Delivering robust performance at an affordable cost, this device is ideal for architects, engineers, and 2D and entry-level 3D creators alike.

Clarity — With Capabilities, Without Compromise
Whether you’re creating content or editing designs, the P16s Gen 3 workstation delivers supreme visual excellence with up to a 4K OLED display. Each display option features anti-glare and most are certified for low blue light. The Communication Bar on the screen top allows for seamless virtual interactions, boasting a 5MP camera and premium mics.

Efficiency in Action: Work Hard, Tread Lightly
To ensure steadfast performance for highly intensive tasks, the P16s Gen 3 workstation boasts independent software vendor (ISV) certified apps like Adobe®, ANSYS® , & AVID®. It offers cost-efficient operation with ENERGY STAR® 8.0. The best part? It incorporates a mix of recycled plastics and metals in its build and has plastic-free packaging. *See the complete list of ISV certifications

Feel the Difference: Smoother & Smarter
Our redesigned ThinkPad keyboard includes tactile markings for improved accessibility. The TrackPad is even bigger for greater control, and there’s a customizable TrackPoint Quick Menu — triggered with a double tap. Plus, multitask faster with a dedicated Windows Copilot key that streamlines your digital tasks, raising your everyday productivity.

Not Just Secure, A Virtual Stronghold
Benefit from ThinkShield, an advanced security suite, to encrypt data via a discrete Trusted Platform Module (dTPM). Get layered protection with the Intel® Hardware Shield powered by AI. And, gain quick, secure device access with fingerprint reader or facial recognition login features. Plus, its tested tough to comply with MIL-STD-810H standards.

Short summary description Lenovo ThinkPad P16s Intel Core Ultra 7 155H Mobile workstation 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad P16s, Intel Core Ultra 7, 40,6 cm (16"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad P16s Intel Core Ultra 7 155H Mobile workstation 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX 500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad P16s. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 40,6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics, Discrete graphics card model: NVIDIA RTX 500 Ada. Operating system installed: Windows 11 Pro. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.