Lenovo logo

Lenovo ThinkPad E14 AMD Ryzen™ 7 7730U Laptop 35,6 cm (14") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31687
Info modified on:
10 Jan 2025, 13:41:29
Bullet Points Lenovo ThinkPad E14 AMD Ryzen™ 7 7730U Laptop 35,6 cm (14") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:
  • - AMD Ryzen 7 7730U (8C/16T, 2.0/4.5GHz, 4MB L2/16MB L3)
  • - 14" WUXGA (1920x1200) IPS 300nits 45% NTSC
  • - 8GB DDR4-3200 + 8GB SO-DIMM DDR4-3200
  • - 512GB SSD M.2 2242 PCIe 4.0x4 NVMe Opal 2.0
  • - AMD Radeon Graphics
  • - Windows 11 Pro
Warranty:
1-year, Courier or Carry-in + 2Y Depot Upgrade From 1Y Depot WHB(CPN), CO2 Offset 0.5 ton (2nd Generation Carbon Offset Projects)
Long product name Lenovo ThinkPad E14 AMD Ryzen™ 7 7730U Laptop 35,6 cm (14") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:

AMD Ryzen 7 7730U (8C/16T, 2.0/4.5GHz, 4MB L2/16MB L3), 8GB DDR4-3200 + 8GB SO-DIMM DDR4-3200, 512GB SSD M.2 2242 PCIe 4.0x4 NVMe Opal 2.0, 14" WUXGA (1920x1200) IPS 300nits 45% NTSC, AMD Radeon Graphics, Wi-Fi 6 11ax 2x2 + BT5.1, FHD 1080p + IR Hybrid with Privacy Shutter, Windows 11 Pro

Lenovo ThinkPad E14 AMD Ryzen™ 7 7730U Laptop 35,6 cm (14") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:

Productivity delivered
- High-performance business laptop
- Powerful AMD Ryzen™ processors
- Scads of memory, fast storage
- Strong security options
- Optional WUXGA+ (2240 x 1400) display

Short summary description Lenovo ThinkPad E14 AMD Ryzen™ 7 7730U Laptop 35,6 cm (14") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad E14, AMD Ryzen™ 7, 2 GHz, 35,6 cm (14"), 1920 x 1200 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad E14 AMD Ryzen™ 7 7730U Laptop 35,6 cm (14") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad E14. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 7730U, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.