Lenovo ThinkCentre M72e, 3,4 GHz, Intel® Core™ i7, i7-3770, 4 GB, 500 GB, DVD Super Multi
Lenovo ThinkCentre M72e. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Chassis type: Tower. Product type: PC. Weight: 9,4 kg. Product colour: Black