Lenovo logo

Lenovo ThinkPad P17 Gen 1 Intel® Core™ i7 i7-10875H Mobile workstation 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro German Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17562
Info modified on:
23 Apr 2025, 15:40:45
Short summary description Lenovo ThinkPad P17 Gen 1 Intel® Core™ i7 i7-10875H Mobile workstation 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro German Black:

Lenovo ThinkPad P17 Gen 1, Intel® Core™ i7, 2,3 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description Lenovo ThinkPad P17 Gen 1 Intel® Core™ i7 i7-10875H Mobile workstation 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro German Black:

Lenovo ThinkPad P17 Gen 1. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10875H, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.