Lenovo ThinkPad E595, AMD Ryzen™ 7, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1,26 TB
Lenovo ThinkPad E595. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 3700U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon RX Vega 10. Operating system installed: Windows 10 Pro. Product colour: Black